Status: | Production |
---|---|
Series: | ADP121 |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.61
|
18,600
in stock
|
Buy Now |
Input voltage range: 2.3 V to 5.5 V |
Output voltage range: 1.2 V to 3.3 V |
Output current: 150 mA |
Low quiescent current |
IGND = 11 μA with 0 μA load |
IGND = 30 μA with 150 mA load |
Low shutdown current: <1 μA |
Low dropout voltage |
90 mV @ 150 mA load |
High PSRR |
70 dB @ 1 kHz at VOUT = 1.2 V |
70 dB @ 10 kHz at VOUT = 1.2 V |
Low noise: 40 μV rms at VOUT = 1.2 V |
See data sheet for additional features |
150mA Low IQ Low Dropout Reg 2 | Analog Devices |
Where can I find additional details, specifications and documents for a ADP121-ACBZ25R7?
Additional datasheets, footprints and schematics for ADP121-ACBZ25R7 are listed on our Part Details page. You can also find images and similar parts to ADP121-ACBZ25R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP121-ACBZ25R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP121-ACBZ25R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP121-ACBZ25R7 fall under?
The ADP121-ACBZ25R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP121-ACBZ25R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP121-ACBZ25R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP121-ACBZ25R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP121-ACBZ25R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP121-ACBZ25R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP121-ACBZ25R7 often in real-time on the comparison pages.
What if I can't find stock of ADP121-ACBZ25R7?
You can fill out our help required form which you can use to request a quote for ADP121-ACBZ25R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.