ADP1048ARQZ-R7 Offline Power Factor Correction (PFC) Controllers by Analog Devices

Status: Production
Series: ADP1048
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP1047 / ADP1048 are digital power factor correction (PFC) controllers that provide accurate input power metering capability and inrush current control for ac/dc systems. The ADP1047 is designed for single phase PFC

Where to Buy

Prices starting from US$3.91

Distributor Stock
Logo for Farnell
Farnell
from US$3.91
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.54
181
in stock
Buy Now
Logo for element14
element14
from US$6.41
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.31
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Flexible digital power factor correction (PFC) controller
Single phase operation (ADP1047); interleaved and bridgeless operation (ADP1048)
True rms ac power metering
Enhanced dynamic response
Optimized light load efficiency performance
Output voltage adjustment
Frequency reduction
Inrush current control
Switching frequency spread spectrum for improved EMI
External frequency synchronization
PMBus compliant
Programmable ac line fault detection and protection
Programmable output fault detection and protection
Extensive fault protection for high reliability systems
Frequency range from 30 kHz to 400 kHz
8 kB EEPROM
Programming via easy-to-use graphical user interface (GUI)
Download ADP1048W Automotive Data Sheet (pdf)

Alternative Descriptions

Digital Power Factor & Input P | Analog Devices
POWER MANAGEMENT IC | Richardson RFPD
Pfc, Digital, Ac Meter, 24Qsop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1048ARQZ-R7?

Additional datasheets, footprints and schematics for ADP1048ARQZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1048ARQZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1048ARQZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1048ARQZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1048ARQZ-R7 fall under?

The ADP1048ARQZ-R7 is listed under Offline Power Factor Correction (PFC) Controllers.

Can I view similar or alternative parts?

You can view similar parts to ADP1048ARQZ-R7 when available in the Offline Power Factor Correction (PFC) Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1048ARQZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1048ARQZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1048ARQZ-R7 have stock available?

Authorised distributors including Analog Devices, element14, Richardson RFPD, Farnell and Newark Electronics have stock available or on a lead time for ADP1048ARQZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1048ARQZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1048ARQZ-R7?

You can fill out our help required form which you can use to request a quote for ADP1048ARQZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay