Status: | Production |
---|---|
Series: | ADP1048 |
RoHS: | Compliant |
Flexible digital power factor correction (PFC) controller |
Single phase operation (ADP1047); interleaved and bridgeless operation (ADP1048) |
True rms ac power metering |
Enhanced dynamic response |
Optimized light load efficiency performance |
Output voltage adjustment |
Frequency reduction |
Inrush current control |
Switching frequency spread spectrum for improved EMI |
External frequency synchronization |
PMBus compliant |
Programmable ac line fault detection and protection |
Programmable output fault detection and protection |
Extensive fault protection for high reliability systems |
Frequency range from 30 kHz to 400 kHz |
8 kB EEPROM |
Programming via easy-to-use graphical user interface (GUI) |
Download ADP1048W Automotive Data Sheet (pdf) |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
600 volt Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1048-600-EVALZ?
Additional datasheets, footprints and schematics for ADP1048-600-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP1048-600-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1048-600-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1048-600-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1048-600-EVALZ fall under?
The ADP1048-600-EVALZ is listed under Offline Power Factor Correction (PFC) Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADP1048-600-EVALZ when available in the Offline Power Factor Correction (PFC) Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1048-600-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1048-600-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1048-600-EVALZ have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for ADP1048-600-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1048-600-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP1048-600-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP1048-600-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.