ADN4666ARZ LVDS (Low Voltage Differential Signaling) Drivers and Receivers by Analog Devices

Status: Production
Series: ADN4666
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADN4666 is a quad-channel, CMOS low voltage differential signaling (LVDS) line receiver offering data rates of over 400 Mbps (200 MHz) and ultralow power consumption.The device accepts low voltage (350 mV typical) differential input signals and converts them to a single-ended, 3 V TTL/CMOS logic level.The ADN4666 also offers active high and active low enable/disable inputs (EN and EN) that control all four receivers. These inputs disable the receivers and switch the outputs to a high impedance state. Consequently, the outputs of one or more ADN4666 devices can be multiplexed together to reduce the quiescent power consumption to 10 mW typical.The ADN4666 and its companion driver, the ADN4665, offer a new solution to high speed, point-to-point data transmission and offer a low power alternative to emitter-coupled logic (ECL) or positive emitter-coupled logic (PECL).

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.27
672
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.19
-
Buy Now
Logo for element14
element14
from US$1.71
-
Buy Now
Logo for Farnell
Farnell
from US$1.73
-
Buy Now

Features

±8 kV ESD IEC 61000-4-2 contact discharge on receiver input pins
400 Mbps (200 MHz) switching rates
100 ps channel-to-channel skew (typical)
3.3 ns propagation delay (maximum)
3.3 V power supply
High impedance outputs on power-down
Please see data sheet for additional features.

Alternative Descriptions

Quad Channel 400Mbps LVDS Rece | Analog Devices
Receiver, 400Mbps, 3.3V, Nsoic | Newark Electronics
RECEIVER, 400MBPS, 3.3V, NSOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADN4666ARZ?

Additional datasheets, footprints and schematics for ADN4666ARZ are listed on our Part Details page. You can also find images and similar parts to ADN4666ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADN4666ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4666ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADN4666ARZ fall under?

The ADN4666ARZ is listed under LVDS (Low Voltage Differential Signaling) Drivers and Receivers.

Can I view similar or alternative parts?

You can view similar parts to ADN4666ARZ when available in the LVDS (Low Voltage Differential Signaling) Drivers and Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4666ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADN4666ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADN4666ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADN4666ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADN4666ARZ often in real-time on the comparison pages.

What if I can't find stock of ADN4666ARZ?

You can fill out our help required form which you can use to request a quote for ADN4666ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay