Status: | Production |
---|---|
Series: | ADN4600 |
RoHS: | Compliant |
Full 8 × 8 crossbar connectivity |
Fully buffered signal path supports multicast and broadcast operation |
Optimized for dc to 4.25 Gbps data |
Programmable receive equalization |
Compensates for up to 30 in. of FR4 @ 4.25 Gbps |
Programmable transmit pre-emphasis/de-emphasis |
Compensates for up to 30 in. of FR4 @ 4.25 Gbps |
Flexible 1.8 V to 3.3 V core supply |
Per lane positive/negative (P/N) pair inversion for routing ease |
Low power: 125 mW/channel at 4.25 Gbps |
DC- or ac-coupled differential CML inputs |
Programmable CML output levels |
50 Ω on-chip termination |
−40°C to +85°C temperature range operation |
Supports 8b10b, scrambled or uncoded nonreturn-to-zero (NRZ) data |
I2C control interface |
Package: 64-lead LFCSP |
Crosspoint Switch, Digital, Lfcsp-Ep | Newark Electronics |
CROSSPOINT SWITCH, DIGITAL, LFCSP-EP | element14 |
4.25G 8x8 Crosspoint Switch | Analog Devices |
Where can I find additional details, specifications and documents for a ADN4600ACPZ?
Additional datasheets, footprints and schematics for ADN4600ACPZ are listed on our Part Details page. You can also find images and similar parts to ADN4600ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN4600ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4600ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN4600ACPZ fall under?
The ADN4600ACPZ is listed under Digital Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to ADN4600ACPZ when available in the Digital Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4600ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADN4600ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN4600ACPZ have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for ADN4600ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN4600ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADN4600ACPZ?
You can fill out our help required form which you can use to request a quote for ADN4600ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.