Status: | Production |
---|---|
Series: | ADN2850 |
RoHS: | Compliant |
Dual-channel, 1024-position resolution |
25 kΩ, 250 kΩ nominal resistance |
Maximum ±8% nominal resistor tolerance error |
Low temperature coefficient: 35 ppm/°C |
2.7 V to 5 V single supply or ±2.5 V dual supply |
Current monitoring configurable function |
SPI-compatible serial interface |
Nonvolatile memory stores wiper settings |
Power-on refreshed with EEMEM settings |
Permanent memory write protection |
Resistance tolerance stored in EEMEM |
26 bytes extra nonvolatile memory for user-defined information |
1M programming cycles |
100-year typical data retention |
Digital Resistor, Dual, 1024 Step | Newark Electronics |
DIGITAL RESISTOR, DUAL, 1024 STEP | element14 |
Dual 10-bit SPI NVM Digital Rh | Analog Devices |
Where can I find additional details, specifications and documents for a ADN2850BCPZ25?
Additional datasheets, footprints and schematics for ADN2850BCPZ25 are listed on our Part Details page. You can also find images and similar parts to ADN2850BCPZ25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADN2850BCPZ25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN2850BCPZ25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADN2850BCPZ25 fall under?
The ADN2850BCPZ25 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to ADN2850BCPZ25 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADN2850BCPZ25 you can contact the distributor directly for product support, shipping queries etc.
Is the ADN2850BCPZ25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADN2850BCPZ25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADN2850BCPZ25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADN2850BCPZ25 often in real-time on the comparison pages.
What if I can't find stock of ADN2850BCPZ25?
You can fill out our help required form which you can use to request a quote for ADN2850BCPZ25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.