Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Motor Type | DC Brushless Servo |
---|---|
No. of Outputs | - |
Output Current | - |
Output Voltage | 2.4V |
Driver Case Style | TQFP |
No. of Pins | 80Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Controller Type | Motor |
Drive Configuration | 3 Phase |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADMC300BST?
Additional datasheets, footprints and schematics for ADMC300BST are listed on our Part Details page. You can also find images and similar parts to ADMC300BST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADMC300BST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADMC300BST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADMC300BST fall under?
The ADMC300BST is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ADMC300BST when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADMC300BST you can contact the distributor directly for product support, shipping queries etc.
Is the ADMC300BST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADMC300BST have stock available?
There is no stock from authorised distributors for ADMC300BST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADMC300BST often in real-time on the comparison pages.
What if I can't find stock of ADMC300BST?
You can fill out our help required form which you can use to request a quote for ADMC300BST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.