Status: | Production |
---|---|
Series: | ADM7150 |
RoHS: | Compliant |
Prices starting from US$48.80
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$61.80
|
28
in stock
|
Buy Now | |
element14
from US$60.80
|
28
in stock
|
Buy Now | |
Analog Devices
from US$57.68
|
28
in stock
|
Buy Now | |
Farnell
from US$56.86
|
28
in stock
|
Buy Now | |
Richardson RFPD
from US$55.37
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$48.80
|
1
in stock
|
Buy Now |
Input voltage range: 4.5 V to 16 V |
Maximum output current: 800 mA |
Low Noise: |
1.0 μVRMS Total Integrated Noise from 100 Hz to 100 KHz |
1.6 μVRMS Total Integrated Noise from 10 Hz to 100 KHz |
Noise Spectral Density <1.7nV√Hz above 10 KHz |
PSRR of >90 dB from 1 KHz to 100 KHz, >60dB @ 1 MHz, VOUT = 5V |
Dropout voltage: 600 mV @ VOUT = 5 V/800 mA load |
Initial accuracy: ±1% |
Accuracy over line, load, and temperature: ±2% |
Quiescent Current, IGND = 4.3 mA @ No Load |
Low shutdown current: 0.1 μA |
Stable with a 10 μF ceramic output capacitor |
Fixed output voltage options: 1.8 V, 2.8 V, 3.0 V, 3.3 V and 5.0 V |
(16 outputs between 1.5 V and 5.0 V are available) |
8-lead LFCSP package and SOIC package |
Eval Board, Ldo Linear Regulator | Newark Electronics |
EVAL BOARD, LDO LINEAR REGULATOR | element14 |
wval Board | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM7150CP-EVALZ?
Additional datasheets, footprints and schematics for ADM7150CP-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADM7150CP-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM7150CP-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7150CP-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM7150CP-EVALZ fall under?
The ADM7150CP-EVALZ is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADM7150CP-EVALZ when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7150CP-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM7150CP-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM7150CP-EVALZ have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices, Farnell and Richardson RFPD have stock available or on a lead time for ADM7150CP-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM7150CP-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADM7150CP-EVALZ?
You can fill out our help required form which you can use to request a quote for ADM7150CP-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.