Status: | Production |
---|---|
Series: | ADM7150 |
RoHS: | Compliant |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.81
|
4,254
in stock
|
Buy Now | |
element14
from US$6.88
|
4,254
in stock
|
Buy Now | |
Chip One Stop
from US$5.28
|
3,283
in stock
|
Buy Now | |
Analog Devices
from US$4.28
|
2,279
in stock
|
Buy Now | |
Richardson RFPD
from US$5.89
|
575
in stock
|
Buy Now |
Input voltage range: 4.5 V to 16 V |
Maximum output current: 800 mA |
Low Noise: |
1.0 μVRMS Total Integrated Noise from 100 Hz to 100 KHz |
1.6 μVRMS Total Integrated Noise from 10 Hz to 100 KHz |
Noise Spectral Density <1.7nV√Hz above 10 KHz |
PSRR of >90 dB from 1 KHz to 100 KHz, >60dB @ 1 MHz, VOUT = 5V |
Dropout voltage: 600 mV @ VOUT = 5 V/800 mA load |
Initial accuracy: ±1% |
Accuracy over line, load, and temperature: ±2% |
Quiescent Current, IGND = 4.3 mA @ No Load |
Low shutdown current: 0.1 μA |
Stable with a 10 μF ceramic output capacitor |
Fixed output voltage options: 1.8 V, 2.8 V, 3.0 V, 3.3 V and 5.0 V |
(16 outputs between 1.5 V and 5.0 V are available) |
8-lead LFCSP package and SOIC package |
Ldo, Fixed, 5V, 0.8A, Lfcsp-Ep, 125Deg C | Newark Electronics |
LDO, FIXED, 5V, 0.8A, LFCSP-EP, 125DEG C | element14 |
800mA ULN LDO 5.0Vo | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM7150ACPZ-5.0-R7?
Additional datasheets, footprints and schematics for ADM7150ACPZ-5.0-R7 are listed on our Part Details page. You can also find images and similar parts to ADM7150ACPZ-5.0-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM7150ACPZ-5.0-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM7150ACPZ-5.0-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM7150ACPZ-5.0-R7 fall under?
The ADM7150ACPZ-5.0-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADM7150ACPZ-5.0-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM7150ACPZ-5.0-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM7150ACPZ-5.0-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM7150ACPZ-5.0-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADM7150ACPZ-5.0-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM7150ACPZ-5.0-R7 often in real-time on the comparison pages.
What if I can't find stock of ADM7150ACPZ-5.0-R7?
You can fill out our help required form which you can use to request a quote for ADM7150ACPZ-5.0-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.