Status: | Production |
---|---|
Series: | ADM690 |
RoHS: | Compliant |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.88
|
60
in stock
|
Buy Now | |
Analog Devices
from US$6.16
|
1,163
in stock
|
Buy Now | |
Schukat Electronic
from US$6.69
|
275
in stock
|
Buy Now | |
Richardson RFPD
from US$5.91
|
197
in stock
|
Buy Now | |
Newark Electronics
from US$8.52
|
131
in stock
|
Buy Now | |
element14
from US$6.55
|
131
in stock
|
Buy Now | |
Farnell
from US$6.11
|
131
in stock
|
Buy Now | |
CoreStaff
from US$2.13
|
95
in stock
|
Buy Now |
Superior Upgrade for MAX690–MAX695 |
Specified Over Temperature |
Low Power Consumption (5 mW) |
Precision Voltage Monitor |
Reset Assertion Down to 1 V VCC |
Low Switch On-Resistance 1.5 O Normal, 20 O in Backup |
High Current Drive (100 mA) |
Watchdog Timer—100 ms, 1.6 s, or Adjustable |
600 nA Standby Current |
Automatic Battery Backup Power Switching |
Extremely Fast Gating of Chip Enable Signals (5 ns) |
Voltage Monitor for Power Fail |
5V CMOS PROCESS I.C. | Analog Devices |
Watchdog 4,65V/50ms DIP8 | Schukat Electronic |
LINEAR ICS, OTHER | Richardson RFPD |
Mp Supervisor, Dip-8, 85Deg C | Newark Electronics |
MP SUPERVISOR, DIP-8, 85DEG C | element14 |
5V CMOS Supervisor ADM690ANZ | RS |
Where can I find additional details, specifications and documents for a ADM690ANZ?
Additional datasheets, footprints and schematics for ADM690ANZ are listed on our Part Details page. You can also find images and similar parts to ADM690ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM690ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM690ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM690ANZ fall under?
The ADM690ANZ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM690ANZ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM690ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM690ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM690ANZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for ADM690ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM690ANZ often in real-time on the comparison pages.
What if I can't find stock of ADM690ANZ?
You can fill out our help required form which you can use to request a quote for ADM690ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.