Status: | Production |
---|---|
Series: | ADM483E |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
No stock
|
Buy Now | |
Analog Devices
from US$1.99
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
5,614
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
2,041
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
-
|
Buy Now | |
element14
from US$1.57
|
-
|
Buy Now | |
Richardson RFPD
from US$1.85
|
-
|
Buy Now |
±15 kV ESD protection |
250 kbps data rate |
Reduced slew rate for low EM interference |
Single 5 V ± 10% supply |
−7 V to +12 V bus common-mode range |
Up to 32 nodes on the bus |
Receiver open-circuit, fail-safe design |
Short-circuit protection |
36 μA supply current |
0.1 μA shutdown current |
5KV RS-485 I.C. | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
INTERFACE - TRANSCEIVER | Richardson RFPD |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a ADM483EARZ-REEL?
Additional datasheets, footprints and schematics for ADM483EARZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADM483EARZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM483EARZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM483EARZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM483EARZ-REEL fall under?
The ADM483EARZ-REEL is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM483EARZ-REEL when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM483EARZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADM483EARZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM483EARZ-REEL have stock available?
Authorised distributors including Analog Devices, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADM483EARZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM483EARZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADM483EARZ-REEL?
You can fill out our help required form which you can use to request a quote for ADM483EARZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.