ADM4073TWRJZ-REEL7 Current Sense Amplifiers by Analog Devices

Status: Production
Series: ADM4073
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM4073 is a low-cost, high-side current-sense amplifier, and features a voltage output that does not require gain setting resistors. This makes it ideal for small portable

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.10
13,665
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.70
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.77
2,738
in stock
Buy Now
Logo for element14
element14
from US$1.63
2,738
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.61
2,738
in stock
Buy Now

Features

Low-Cost, Compact, Current-Sense Solution
Three Gain Versions Available:
+20V/V (ADM4073T)
+50V/V (ADM4073F)
+100V/V (ADM4073H)
±1.0° Full-Scale Accuracy
500µA Supply Current
Wide 1.8MHz Bandwidth
+3V to +28V Operating Supply
Wide +2V to +28V Common-Mode Range Independent of Supply Voltage
Operates from -40°C to +125°C
Available in a 6-Pin SOT-23 Package
Pin for Pin Compatible with MAX4073

Alternative Descriptions

CURRENT SENSE AMP 20V/V IC. | Analog Devices
Current Sense Amp, 1.8Mhz, Sot-23 | Newark Electronics
CURRENT SENSE AMP, 1.8MHZ, SOT-23 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM4073TWRJZ-REEL7?

Additional datasheets, footprints and schematics for ADM4073TWRJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADM4073TWRJZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM4073TWRJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM4073TWRJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM4073TWRJZ-REEL7 fall under?

The ADM4073TWRJZ-REEL7 is listed under Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADM4073TWRJZ-REEL7 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM4073TWRJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM4073TWRJZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM4073TWRJZ-REEL7 have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM4073TWRJZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM4073TWRJZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADM4073TWRJZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADM4073TWRJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay