Status: | Production |
---|---|
Series: | ADM3490 |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.28
|
981
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
675
in stock
|
Buy Now | |
Richardson RFPD
from US$1.84
|
392
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
46
in stock
|
Buy Now | |
element14
from US$1.86
|
46
in stock
|
Buy Now | |
Farnell
from US$1.79
|
46
in stock
|
Buy Now |
Operate with 3.3 V supply |
Interoperable with 5 V logic |
EIA RS-485/RS-422 Compliant over Full Common-Range |
Data Rate Options: 10 Mbps |
Half and Full Duplex Options |
Up to 32 Transceivers on a Bus |
-7V to +12V Bus Common Mode Range |
Specified over –40°C to +85°C Temperature Range |
8 ns skew |
Available in 8-Lead SOIC |
3.3V Powered FD 10Kbps RS422 I | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADM3490ARZ?
Additional datasheets, footprints and schematics for ADM3490ARZ are listed on our Part Details page. You can also find images and similar parts to ADM3490ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3490ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3490ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3490ARZ fall under?
The ADM3490ARZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM3490ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3490ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3490ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3490ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for ADM3490ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3490ARZ often in real-time on the comparison pages.
What if I can't find stock of ADM3490ARZ?
You can fill out our help required form which you can use to request a quote for ADM3490ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.