Status: | Production |
---|---|
Series: | ADM3054 |
RoHS: | Compliant |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$4.96
|
475
in stock
|
Buy Now | |
element14
from US$4.03
|
475
in stock
|
Buy Now | |
Farnell
from US$3.76
|
475
in stock
|
Buy Now | |
Chip One Stop
from US$3.02
|
420
in stock
|
Buy Now | |
Richardson RFPD
from US$3.63
|
401
in stock
|
Buy Now | |
Analog Devices
from US$2.59
|
47
in stock
|
Buy Now |
5 kV rms signal isolated CAN transceiver |
5 V or 3.3 V operation on VDD1 |
5 V operation on VDD2 |
VDD2SENSE to detect loss of power on VDD2 |
Complies with ISO 11898 standard |
High speed data rates of up to 1 Mbps |
Short-circuit protection on CANH and CANL against shorts to power/ground in 24 V systems |
Unpowered nodes do not disturb the bus |
Connect 110 or more nodes on the bus |
Thermal shutdown protection |
High common-mode transient immunity: >25 kV/μs |
Safety and regulatory approvals |
UL recognition |
5000 V rms for 1 minute per UL 1577 |
VDE Certificates of Conformity |
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12 |
VIORM = 846 V peak |
Industrial operating temperature range: −40°C to +125°C |
Wide-body, 16-lead SOIC package |
Qualified for automotive applications |
Can Transceiver, 1Mbps, 1Tx/Rx, 5V, Soic | Newark Electronics |
CAN TRANSCEIVER, 1MBPS, 1TX/RX, 5V, SOIC | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
5kVrms Int Signal + Power ISO | Analog Devices |
Where can I find additional details, specifications and documents for a ADM3054BRWZ?
Additional datasheets, footprints and schematics for ADM3054BRWZ are listed on our Part Details page. You can also find images and similar parts to ADM3054BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM3054BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM3054BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM3054BRWZ fall under?
The ADM3054BRWZ is listed under Isolated Controller Area Network (CAN).
Can I view similar or alternative parts?
You can view similar parts to ADM3054BRWZ when available in the Isolated Controller Area Network (CAN) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM3054BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM3054BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM3054BRWZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADM3054BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM3054BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADM3054BRWZ?
You can fill out our help required form which you can use to request a quote for ADM3054BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.