Status: | Production |
---|---|
Series: | ADM241L |
RoHS: | Compliant |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.69
|
542
in stock
|
Buy Now |
Single 5 V Power Supply |
Meets All EIA-232-E and V.28 Specifications |
120 kB/s Data Rate |
On-Board DC-DC Converters |
±9 V Output Swing with 5 V Supply |
Small 1 µF Capacitors |
Low Power Shutdown ≤ µA |
Receivers Active in Shutdown (ADM223) |
±30 V Receiver Input Levels |
Latch-Up FREE |
Plug-In Upgrade for MAX223/230-241 |
Plug-In Upgrade for AD230–AD241 |
RS-232 CIRCUIT | Analog Devices |
Where can I find additional details, specifications and documents for a ADM241LARZ?
Additional datasheets, footprints and schematics for ADM241LARZ are listed on our Part Details page. You can also find images and similar parts to ADM241LARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM241LARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM241LARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM241LARZ fall under?
The ADM241LARZ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to ADM241LARZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM241LARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM241LARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM241LARZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADM241LARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM241LARZ often in real-time on the comparison pages.
What if I can't find stock of ADM241LARZ?
You can fill out our help required form which you can use to request a quote for ADM241LARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.