Status: | Production |
---|---|
Series: | ADM1486 |
RoHS: | Compliant |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$3.00
|
878
in stock
|
Buy Now | |
element14
from US$2.28
|
878
in stock
|
Buy Now | |
Farnell
from US$2.14
|
878
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
214
in stock
|
Buy Now | |
Analog Devices
from US$1.63
|
58
in stock
|
Buy Now | |
CoreStaff
from US$1.61
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$2.13
|
-
|
Buy Now |
Meets and Exceeds EIA RS-485 and EIA RS-422 Standards |
30 Mbps Data Rate |
2.1 V Minimum Differential Output with 54 Ω Termination |
Low Power 0.8 mA ICC |
Thermal Shutdown and Short Circuit Protection |
Recommended for PROFIBUS Applications |
0.5 ns Skew Driver and Receiver |
Driver Propagation Delay: 11 ns |
Receiver Propagation Delay: 12 ns |
High Impedance Outputs with Drivers Disabled or Power Off |
Superior Upgrade for SN65ALS1176 |
Available in Standard 8-Lead SOIC Package |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
5V Low Pow RS-485 Profilus tce | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM1486ARZ?
Additional datasheets, footprints and schematics for ADM1486ARZ are listed on our Part Details page. You can also find images and similar parts to ADM1486ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1486ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1486ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1486ARZ fall under?
The ADM1486ARZ is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to ADM1486ARZ when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1486ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1486ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1486ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADM1486ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1486ARZ often in real-time on the comparison pages.
What if I can't find stock of ADM1486ARZ?
You can fill out our help required form which you can use to request a quote for ADM1486ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.