Status: | Production |
---|---|
Series: | ADM1184 |
RoHS: | Compliant |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.22
|
897
in stock
|
Buy Now | |
Chip One Stop
from US$3.02
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$3.97
|
94
in stock
|
Buy Now | |
element14
from US$3.22
|
94
in stock
|
Buy Now | |
Farnell
from US$3.14
|
94
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.57
|
1
in stock
|
Buy Now |
Powered from 2.7 V to 5.5 V on the VCC pin |
4 inputs can be programmed to monitor different voltage levels with external resistor dividers |
3 open-drain enable outputs (OUT1, OUT2, and OUT3) |
10-lead MSOP |
Open-drain power-good output (PWRGD) |
Internal 190 ms delay associated with assertion of PWRGD |
Monitors 4 supplies via 0.8% accurate comparators |
Quad Voltage Monitor & Sequenc | Analog Devices |
Voltage Monitor, Msop-10, 85Deg C | Newark Electronics |
VOLTAGE MONITOR, MSOP-10, 85DEG C | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ADM1184ARMZ?
Additional datasheets, footprints and schematics for ADM1184ARMZ are listed on our Part Details page. You can also find images and similar parts to ADM1184ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1184ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1184ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1184ARMZ fall under?
The ADM1184ARMZ is listed under Quad or More Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM1184ARMZ when available in the Quad or More Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1184ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1184ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1184ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADM1184ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1184ARMZ often in real-time on the comparison pages.
What if I can't find stock of ADM1184ARMZ?
You can fill out our help required form which you can use to request a quote for ADM1184ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.