Status: | Production |
---|---|
Series: | ADM1066 |
RoHS: | Compliant |
Complete supervisory and sequencing solution for up to 10 supplies |
10 supply fault detectors enable supervision of supplies to <0.5% accuracy at all voltages at 25°C |
<1.0 % accuracy across all voltages and temperatures |
5 selectable input attenuators allow supervision of |
Supplies up to 14.4 V on VH |
Supplies up to 6 V on VP1 to VP4 (VPn) |
5 dual-function inputs, VX1 to VX5 (VXn) |
High impedance input to supply fault detector with thresholds between 0.573 V and 1.375 V |
General-purpose logic input |
Complete voltage-margining solution for 6 voltage rails10 Programmable Output Drivers (PDO1 To PDO10) |
Open collector with external pull-up |
Push/pull output, driven to VDDCAP or VPn |
Open collector with weak pull-up to VDDCAP or VPn |
Internally charge-pumped high drive for use with external N-FET (PDO1 to PDO6 only) |
6 voltage output 8-bit DACs (0.300 V to 1.551 V) allow voltage adjustment via dc-to-dc converter trim/feedback node |
12-bit ADC for readback of all supervised voltages |
2 auxiliary (single-ended) ADC inputs |
Reference input (REFIN) has 2 input options |
Driven directly from 2.048 V (±0.25%) REFOUT pin |
More accurate external reference for improved ADC performance |
Device powered by the highest of VPn, VH for improved redundancySequencing Engine (SE) Implements State Machine Control Of PDO Outputs |
State changes conditional on input events |
Enables complex control of boards |
Power-up and power-down sequence control |
Fault event handling |
Interrupt generation on warnings |
Watchdog function can be integrated in SE |
Program software control of sequencing through SMBus |
VOLTAGE DETECTOR, TQFP-48, 85DEG C | Farnell |
Voltage Detector, Tqfp-48, 85Deg C | Newark Electronics |
Programmable Supervisor Sequen | Analog Devices |
Where can I find additional details, specifications and documents for a ADM1066ASUZ?
Additional datasheets, footprints and schematics for ADM1066ASUZ are listed on our Part Details page. You can also find images and similar parts to ADM1066ASUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1066ASUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1066ASUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1066ASUZ fall under?
The ADM1066ASUZ is listed under Digital Sequencers.
Can I view similar or alternative parts?
You can view similar parts to ADM1066ASUZ when available in the Digital Sequencers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1066ASUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1066ASUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1066ASUZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for ADM1066ASUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1066ASUZ often in real-time on the comparison pages.
What if I can't find stock of ADM1066ASUZ?
You can fill out our help required form which you can use to request a quote for ADM1066ASUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.