Status: | Unknown |
---|---|
Series: | ADM1032 |
RoHS: | Compliant |
On-Chip and Remote Temperature Sensing |
Offset Registers for System Calibration |
0.125°C Resolution/1°C Accuracy on Remote Channel |
1°C Accuracy on Local Channel |
Fast (Up to 64 Measurements per Second) |
2-Wire SMBus Serial Interface |
Supports SMBus Alert |
Applications |
---|
Thermal Management |
Game Consoles |
Graphics Cards |
End Products |
---|
Notebook and Desktop Computers |
RFID Readers |
Dishwashers |
Compliance | Pb-free Halide free |
---|
TEMP SENSOR, 0 TO 120DEG C, MSOP-8 | Farnell |
Temperature Sensor, 1Deg C, Msop-8 |Onsemi ADM1032ARMZ-2R | Newark Electronics |
ADM1032ARMZ-2R Temperature Sensor 8-Pin MSOP, Maximum of +150 degC | ON Semiconductor ADM1032ARMZ-2R | RS Americas |
Where can I find additional details, specifications and documents for a ADM1032ARMZ-2R?
Additional datasheets, footprints and schematics for ADM1032ARMZ-2R are listed on our Part Details page. You can also find images and similar parts to ADM1032ARMZ-2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1032ARMZ-2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1032ARMZ-2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1032ARMZ-2R fall under?
The ADM1032ARMZ-2R is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADM1032ARMZ-2R when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1032ARMZ-2R you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1032ARMZ-2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADM1032ARMZ-2R have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for ADM1032ARMZ-2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1032ARMZ-2R often in real-time on the comparison pages.
What if I can't find stock of ADM1032ARMZ-2R?
You can fill out our help required form which you can use to request a quote for ADM1032ARMZ-2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.