Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$83.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$92.26
|
No stock
|
Buy Now | |
Microchip Technology
from US$83.48
|
71
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$95.90
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$86.86
|
-
|
Buy Now | |
Avnet America
from US$83.48
|
-
|
Buy Now | |
element14
from US$88.04
|
-
|
Buy Now | |
Richardson RFPD
from US$90.97
|
-
|
Buy Now | |
Farnell
from US$84.05
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PAC1934 |
Kit Application Type | Power Management |
Application Sub Type | USB Based Power/Energy Monitor |
Kit Contents | Dev Kit PAC1934 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
PAC1934 USB A Power Meter | Microchip Technology |
Dev.kit: Microchip | Transfer Multisort Elektronik |
Microchip, ADM00974 | RS |
Dev Kit, Usb Type A Powermeter | Newark Electronics |
PAC1934 Quad DC Power Monitor Based USB A Power Meter | Avnet America |
DEV KIT, USB TYPE A POWERMETER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00974?
Additional datasheets, footprints and schematics for ADM00974 are listed on our Part Details page. You can also find images and similar parts to ADM00974 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00974 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00974 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00974 fall under?
The ADM00974 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00974 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00974 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00974 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00974 have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for ADM00974.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00974 often in real-time on the comparison pages.
What if I can't find stock of ADM00974?
You can fill out our help required form which you can use to request a quote for ADM00974 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.