Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$78.93
|
No stock
|
Buy Now | |
Microchip Technology
from US$75.89
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$87.17
|
5
in stock
|
Buy Now | |
RS Americas
from US$87.08
|
3
in stock
|
Buy Now | |
Avnet America
from US$75.89
|
-
|
Buy Now | |
element14
from US$80.02
|
-
|
Buy Now | |
Richardson RFPD
from US$82.69
|
-
|
Buy Now |
Application Sub Type | Three Phase DC Brushless Motor Control |
---|---|
Silicon Manufacturer | Microchip |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | MCP8063 |
RoHS Compliant | NA |
MCP8063 12V 3-Phase BLDC Sensorless Fan Controller Demo Kit | Microchip Technology |
Dev.kit: Microchip | Transfer Multisort Elektronik |
12V 3-Phase BLDC Motor Demo KitAnalog New Products | Microchip Technology Inc. ADM00575 | RS Americas |
Demo Board, 3P Fan Motor Control | Newark Electronics |
DEMO BOARD, SENSORLESS FAN CONTROL | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00575?
Additional datasheets, footprints and schematics for ADM00575 are listed on our Part Details page. You can also find images and similar parts to ADM00575 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00575 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00575 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00575 fall under?
The ADM00575 is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Motor Control Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00575 when available in the Power Management Development Kits - Motor Control Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00575 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00575 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00575 have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for ADM00575.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00575 often in real-time on the comparison pages.
What if I can't find stock of ADM00575?
You can fill out our help required form which you can use to request a quote for ADM00575 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.