Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$143.00
Kit Application Type | Interface |
---|---|
Application Sub Type | USB Charging Port Power Switch & Controller |
Silicon Manufacturer | Microchip |
Silicon Core Number | UCS81003 |
RoHS Compliant | NA |
UCS81003 Evaluation Board | Microchip Technology |
Microchip ADM00561, USB Controller Evaluation Board For UCS81003 | Microchip Technology Inc. ADM00561 | RS Americas |
Evaluation Board, Usb Port Power Ctrl | Newark Electronics |
UCS81003 Automotive USB Port Power Controller Evaluation Board | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00561?
Additional datasheets, footprints and schematics for ADM00561 are listed on our Part Details page. You can also find images and similar parts to ADM00561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00561 fall under?
The ADM00561 is listed under Development Boards, Evaluation Tools > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00561 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00561 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00561 have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ADM00561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00561 often in real-time on the comparison pages.
What if I can't find stock of ADM00561?
You can fill out our help required form which you can use to request a quote for ADM00561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.