Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.83
|
17
in stock
|
Buy Now | |
Microchip Technology
from US$50.54
|
394
in stock
|
Buy Now | |
element14
from US$56.84
|
333
in stock
|
Buy Now | |
Farnell
from US$50.87
|
327
in stock
|
Buy Now | |
RS Americas
from US$54.76
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$48.90
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$52.56
|
3
in stock
|
Buy Now | |
Future Electronics
from US$55.59
|
-
|
Buy Now | |
Avnet America
from US$50.54
|
-
|
Buy Now | |
Distrelec
from US$52.86
|
-
|
Buy Now | |
Richardson RFPD
from US$55.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to UART |
Silicon Manufacturer | Microchip |
Silicon Core Number | MCP2221 |
Product Range | - |
Kit Contents | Eval Board MCP2221 USB to Mini-USB Cable Important Information Sheet |
SVHC | No SVHC (15-Jan-2018) |
Features | USB to UART/I2C/SMBus Protocol Conv 3.3V/5V Supply PICkit Serial Analyzer Header DIP Form Factor |
MCP2221 Breakout Module | Microchip Technology |
EVALUATION BOARD, USB TO UART/I2C/SMBUS | element14 |
Microchip , USB to UART Breakout Module For MCP2221 | Microchip Technology Inc. ADM00559 | RS Americas |
MCP2221 Breakout Module USB-to-UART/I2C | RS |
Eval Board, Usb To Uart Interface | Newark Electronics |
MCP2221 BREAKOUT MODULE | Future Electronics |
Breakout Module, MCP2221 USB-to-UART/I2C Serial Converter | Avnet America |
Microchip MCP2221 Breakout Module | Distrelec |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00559?
Additional datasheets, footprints and schematics for ADM00559 are listed on our Part Details page. You can also find images and similar parts to ADM00559 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00559 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00559 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00559 fall under?
The ADM00559 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00559 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00559 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00559 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00559 have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, RS Americas and RS have stock available or on a lead time for ADM00559.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00559 often in real-time on the comparison pages.
What if I can't find stock of ADM00559?
You can fill out our help required form which you can use to request a quote for ADM00559 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.