Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$318.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$320.92
|
No stock
|
Buy Now | |
Microchip Technology
from US$318.77
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$366.16
|
2
in stock
|
Buy Now | |
RS Americas
from US$373.91
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$331.52
|
-
|
Buy Now | |
Future Electronics
from US$355.63
|
-
|
Buy Now | |
Avnet America
from US$318.77
|
-
|
Buy Now | |
element14
from US$336.14
|
-
|
Buy Now | |
Richardson RFPD
from US$347.37
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP3914 |
No. of Bits | 16bit |
Sample Rate | 125kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board MCP3914 PIC24FJ256GA110 PIM Mini-USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 8Ch ADC MCP3914 Output Display using Serial Communication to PC Energy Management Utility Software |
MCP3914 Evaluation Board | Microchip Technology |
Dev.kit: Microchip PIC | Transfer Multisort Elektronik |
Microchip ADM00523, ADC Evaluation Board For MCP3914 | Microchip Technology Inc. ADM00523 | RS Americas |
Evaluation Module, Adc | Newark Electronics |
MCP3914 EVALUATION BOARD | Future Electronics |
MCP3914 16-bit Microcontroller Evaluation Board | Avnet America |
EVALUATION MODULE, ADC | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00523?
Additional datasheets, footprints and schematics for ADM00523 are listed on our Part Details page. You can also find images and similar parts to ADM00523 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00523 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00523 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00523 fall under?
The ADM00523 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00523 when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00523 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00523 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00523 have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for ADM00523.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00523 often in real-time on the comparison pages.
What if I can't find stock of ADM00523?
You can fill out our help required form which you can use to request a quote for ADM00523 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.