Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$71.21
|
No stock
|
Buy Now | |
Microchip Technology
from US$70.83
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$18.40
|
7
in stock
|
Buy Now | |
Avnet America
from US$70.83
|
-
|
Buy Now | |
RS Americas
from US$136.62
|
-
|
Buy Now | |
element14
from US$74.51
|
-
|
Buy Now | |
Richardson RFPD
from US$77.18
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP19035 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Controller |
Kit Contents | Eval Board MCP19035 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Input 8V to 14V Output 1.8V Output Current 15A 300kHz Switching Frequency Power Good Output |
MCP19035 300 kHz Synchronous Buck Controller Evaluation Board | Microchip Technology |
Evaluation Board, Buck Controller | Newark Electronics |
MCP19035 300 KHZ SYNCHRONOUS BUCK CONTROLLER EVALUATION BOAR | Avnet America |
MCP19035 300kHz Buck Controller Board | Microchip Technology Inc. ADM00434 | RS Americas |
EVALUATION BOARD, BUCK CONTROLLER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00434?
Additional datasheets, footprints and schematics for ADM00434 are listed on our Part Details page. You can also find images and similar parts to ADM00434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00434 fall under?
The ADM00434 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00434 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00434 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00434 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ADM00434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00434 often in real-time on the comparison pages.
What if I can't find stock of ADM00434?
You can fill out our help required form which you can use to request a quote for ADM00434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.