ADL5610-EVALZ Gain Blocks by Analog Devices

Status: Last Time Buy
Series: ADL5610
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5610 is a single-ended RF/IF gain block amplifier that provides broadband operation from 30 MHz to 6 GHz. The ADL5610 provides a low noise figure of 2.2 dB with a very high OIP3 of more than 38 dBm simultaneously, which delivers a high dynamic range. The ADL5610 provides a gain of 18 dB, which is stable over frequency, temperature, and power supply, and from device to device. The amplifier is offered in the industry-standard SOT-89 package and is internally matched to 50 Ω at the input and output, making the ADL5610 easy to implement in a wide variety of

Where to Buy

Prices starting from US$164.25

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$172.78
1
in stock
Buy Now
Logo for element14
element14
from US$174.31
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$164.25
1
in stock
Buy Now

Features

Fixed gain of 18.4 dB
Broad operation from 30 MHz to 6 GHz
High dynamic range gain block
Input and output internally matched to 50 Ω
Integrated bias circuit 
OIP3 of 38.8 dBm at 900 MHz
P1dB of 20.4 dBm at 900 MHz
Noise figure of 2.2 dB at 900 MHz
Single 5 V power supply
Low quiescent current of 92 mA
Wide operating temperature range of -40°C to +105°C
Thermally efficient SOT-89 package
ESD rating of ±1.5 kV (Class 1C) 

Alternative Descriptions

Evaluation Board, Gain Block Amplifier | Newark Electronics
EVALUATION BOARD, GAIN BLOCK AMPLIFIER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5610-EVALZ?

Additional datasheets, footprints and schematics for ADL5610-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5610-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5610-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5610-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5610-EVALZ fall under?

The ADL5610-EVALZ is listed under Gain Blocks.

Can I view similar or alternative parts?

You can view similar parts to ADL5610-EVALZ when available in the Gain Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5610-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5610-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5610-EVALZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5610-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5610-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADL5610-EVALZ?

You can fill out our help required form which you can use to request a quote for ADL5610-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay