ADL5545-EVALZ Gain Blocks by Analog Devices

Status: Production
Series: ADL5545
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5545 is a single-ended RF/IF gain block amplifier that provides broadband operation from 30 MHz to 6 GHz. The ADL5545 provides over 36 dBm of OIP3 using only 56 mA from a 5 V supply.The ADL5545 provides a gain of 24 dB, which is stable over frequency, temperature, power supply, and from device to device. The amplifier is offered in the industry-standard SOT-89 package and is internally matched to 50 Ω at the input and output, making the ADL5545 very easy to implement in a wide variety of

Where to Buy

Prices starting from US$154.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$160.50
22
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$167.66
4
in stock
Buy Now
Logo for element14
element14
from US$169.19
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$158.20
4
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$154.00
1
in stock
Buy Now

Features

Fixed gain of 24.1 dB
Broadband operation from 30 MHz
to 6 GHz
Input/output internally matched to
50 Ω
Integrated bias control circuit
OIP3 of 36.4 dBm at 900 MHz
P1dB of 18.1 dBm at 900 MHzNoise figure of 2.9 dB at 900 MHz
Single 5 V power supply
Low quiescent current of 56 mA
Wide operating temperature range of −40°C to +105°C
Thermally efficient SOT-89 package
ESD rating of ±1.5 kV (Class 1C)

Alternative Descriptions

ADL5545 Eval Board | Analog Devices
Eval Board, Rf/If Gain Block Amplifier | Newark Electronics
EVAL BOARD, RF/IF GAIN BLOCK AMPLIFIER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5545-EVALZ?

Additional datasheets, footprints and schematics for ADL5545-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5545-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5545-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5545-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5545-EVALZ fall under?

The ADL5545-EVALZ is listed under Gain Blocks.

Can I view similar or alternative parts?

You can view similar parts to ADL5545-EVALZ when available in the Gain Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5545-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5545-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5545-EVALZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADL5545-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5545-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADL5545-EVALZ?

You can fill out our help required form which you can use to request a quote for ADL5545-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay