ADL5523ACPZ-R7 Low Noise Amplifiers by Analog Devices

Status: Production
Series: ADL5523
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5523 is a high performance GaAs pHEMT low noise amplifier. It provides high gain and low noise figure for single-downconversion IF sampling receiver architectures as well as direct-downconversion receivers.The ADL5523 provides a high level of integration by incorporating the active bias and the dc blocking capacitors, making it very easy to use while not sacrificing design flexibility.The ADL5523 is easy to tune, requiring only a few external components. The device can support operation from 3 V to 5 V, and the current draw can be adjusted with the external bias resistor for

Where to Buy

Prices starting from US$1.75

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.75
787
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.42
-
Buy Now

Features

Operation from 400 MHz to 4000 MHz
Noise figure of 0.8 dB at 900 MHz
Requires few external components
Integrated active bias control circuit
Integrated dc blocking capacitors
Adjustable bias for low power applications
Single-supply operation from 3 V to 5 V
Gain of 21.5 dB at 900 MHz
OIP3 of 34.0 dBm at 900 MHz
P1dB of 21.0 dBm at 900 MHz
Small footprint LFCSP
Pin-compatible version with 20.8 dB gain available

Alternative Descriptions

Single LNA with Low Gain | Analog Devices
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5523ACPZ-R7?

Additional datasheets, footprints and schematics for ADL5523ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5523ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5523ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5523ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5523ACPZ-R7 fall under?

The ADL5523ACPZ-R7 is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADL5523ACPZ-R7 when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5523ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5523ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5523ACPZ-R7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADL5523ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5523ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADL5523ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADL5523ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay