Status: | Production |
---|---|
Series: | ADL5511 |
RoHS: | Compliant |
Prices starting from US$148.00
Envelope tracking RF detector with output proportional to input voltage |
Separate TruPwr rms output |
No balun or external tuning required |
Excellent temperature stability |
Input power dynamic range of 47 dB |
Input frequency range from dc to 6 GHz |
130 MHz envelope bandwidth |
Envelope delay: 2 ns |
Single-supply operation: 4.75 V to 5.25 V |
Supply current: 21.5 mA |
Power-down mode: 130 μW |
Evaluation board for ADL5511 | Analog Devices |
Evaluation Board ADL5511 6GHz RMS Detect | RS |
Evaluation Board, Rms Detector | Newark Electronics |
EVALUATION BOARD, RMS DETECTOR | element14 |
Where can I find additional details, specifications and documents for a ADL5511-EVALZ?
Additional datasheets, footprints and schematics for ADL5511-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5511-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5511-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5511-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5511-EVALZ fall under?
The ADL5511-EVALZ is listed under RMS Detectors.
Can I view similar or alternative parts?
You can view similar parts to ADL5511-EVALZ when available in the RMS Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5511-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5511-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5511-EVALZ have stock available?
Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADL5511-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5511-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5511-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5511-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.