Status: | Production |
---|---|
Series: | ADL5391 |
RoHS: | Compliant |
Ultrafast symmetric multiplier |
Function: VW = α × (VX × VY)/1 V + VZ |
Unique design ensures absolute XY-symmetry |
Identical X and Y amplitude/timing responses |
Adjustable gain scaling, α |
DC-coupled throughout, 3 dB bandwidth of 2 GHz |
Fully differential inputs, may be used single ended |
Low noise, high linearity |
Accurate, temperature stable gain scaling |
Single-supply operation (4.5 V to 5.5 V at 130 mA) |
Low current power-down mode |
16-lead LFCSP |
Evaluation board for ADL5391 | Analog Devices |
Evaluation Board, Analogue Multiplier | Newark Electronics |
EVALUATION BOARD, ANALOGUE MULTIPLIER | element14 |
Where can I find additional details, specifications and documents for a ADL5391-EVALZ?
Additional datasheets, footprints and schematics for ADL5391-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5391-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5391-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5391-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5391-EVALZ fall under?
The ADL5391-EVALZ is listed under Analog Multipliers & Dividers.
Can I view similar or alternative parts?
You can view similar parts to ADL5391-EVALZ when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5391-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5391-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5391-EVALZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5391-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5391-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5391-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5391-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.