Status: | Production |
---|---|
Series: | ADL5387 |
RoHS: | Compliant |
Prices starting from US$221.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$254.19
|
1
in stock
|
Buy Now | |
Analog Devices
from US$233.03
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$222.00
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$242.34
|
1
in stock
|
Buy Now | |
element14
from US$248.16
|
1
in stock
|
Buy Now | |
Farnell
from US$233.78
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$221.49
|
-
|
Buy Now |
Operating RF frequency |
30 MHz to 2 GHz |
Voltage conversion gain > 4 dB |
60 MHz to 4 GHz |
Input IP3: 31 dBm @ 900 MHz |
Input IP2: 62 dBm @ 900 MHz |
Input P1dB: 13 dBm @ 900 MHz |
Noise figure (NF) |
12.0 dB @ 140 MHz |
14.7 dB @ 900 MHzLO input at 2 × fLO |
Quadrature demodulation accuracy |
Phase accuracy ~0.4° |
Amplitude balance ~0.05 dB |
Demodulation bandwidth ~240 MHz |
Baseband I/Q drive 2 Vp-p into 200 Ω |
Single 5 V supply |
Evaluation board for ADL5387 | Analog Devices |
Eval Brd, ADL5387 30MHz-2GHz Quad Demod | RS |
Evaluation Board, Iq Demodulator | Newark Electronics |
EVALUATION BOARD, IQ DEMODULATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADL5387-EVALZ?
Additional datasheets, footprints and schematics for ADL5387-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5387-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5387-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5387-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5387-EVALZ fall under?
The ADL5387-EVALZ is listed under I/Q Demodulators.
Can I view similar or alternative parts?
You can view similar parts to ADL5387-EVALZ when available in the I/Q Demodulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5387-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5387-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5387-EVALZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for ADL5387-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5387-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5387-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5387-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.