ADL5387ACPZ-WP I/Q Demodulators by Analog Devices

Status: Production
Series: ADL5387
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5387 is a broadband quadrature I/Q demodulator that covers an RF/IF input frequency range from 30 MHz to 2 GHz. With a NF = 13.2 dB, IP1dB = 12.7 dBm, and IIP3 = 32 dBm @ 450 MHz, the ADL5387 demodulator offers outstanding dynamic range suitable for the demanding infrastructure direct-conversion requirements. The differential RF/IF inputs provide a well-behaved broadband input impedance of 50 Ω and are best driven from a 1:1 balun for optimum performance.Ultrabroadband operation is achieved with a divide-by-2 method for local oscillator (LO) quadrature generation. Over a wide range of LO levels, excellent demodulation accuracy is achieved with amplitude and phase balances ~0.05 dB and ~0.4°, respectively. The demodulated in-phase (I) and quadrature (Q) differential outputs are fully buffered and provide a voltage conversion gain of >4 dB. The buffered baseband outputs are capable of driving a 2 Vp-p differential signal into 200 Ω.The fully balanced design minimizes effects from second-order distortion. The leakage from the LO port to the RF port is 60 dBm.The ADL5387 operates off a single 4.75 V to 5.25 V supply. The supply current is adjustable with an external resistor from the BIAS pin to ground.The ADL5387 is fabricated using the Analog Devices, Inc. advanced silicon-germanium bipolar process and is available in a 24-lead exposed paddle LFCSP.

Where to Buy

Prices starting from US$6.49

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.49
1,351
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.41
21
in stock
Buy Now
Logo for element14
element14
from US$9.66
21
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.83
21
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.95
-
Buy Now

Features

Operating RF frequency
30 MHz to 2 GHz
Voltage conversion gain > 4 dB
60 MHz to 4 GHz
Input IP3: 31 dBm @ 900 MHz
Input IP2: 62 dBm @ 900 MHz
Input P1dB: 13 dBm @ 900 MHz
Noise figure (NF)
12.0 dB @ 140 MHz
14.7 dB @ 900 MHzLO input at 2 × fLO
Quadrature demodulation accuracy
Phase accuracy ~0.4°
Amplitude balance ~0.05 dB
Demodulation bandwidth ~240 MHz
Baseband I/Q drive 2 Vp-p into 200 Ω
Single 5 V supply

Alternative Descriptions

10 MHz to 2000 MHz IF Demod fo | Analog Devices
Demodulator, 30Mhz To 2Ghz, Lfcsp-Ep | Newark Electronics
DEMODULATOR, 30MHZ TO 2GHZ, LFCSP-EP | element14
MODULATOR/DEMODULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5387ACPZ-WP?

Additional datasheets, footprints and schematics for ADL5387ACPZ-WP are listed on our Part Details page. You can also find images and similar parts to ADL5387ACPZ-WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5387ACPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5387ACPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5387ACPZ-WP fall under?

The ADL5387ACPZ-WP is listed under I/Q Demodulators.

Can I view similar or alternative parts?

You can view similar parts to ADL5387ACPZ-WP when available in the I/Q Demodulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5387ACPZ-WP you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5387ACPZ-WP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5387ACPZ-WP have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADL5387ACPZ-WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5387ACPZ-WP often in real-time on the comparison pages.

What if I can't find stock of ADL5387ACPZ-WP?

You can fill out our help required form which you can use to request a quote for ADL5387ACPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay