Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 50MHz |
---|---|
Frequency Max | 2GHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RF IC Case Style | LFCSP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequency Range | 50MHz to 2GHz |
Operating Temperature Range | -40°C to +85°C |
RF Type | Quadrature |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a ADL5387ACPZ?
Additional datasheets, footprints and schematics for ADL5387ACPZ are listed on our Part Details page. You can also find images and similar parts to ADL5387ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5387ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5387ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5387ACPZ fall under?
The ADL5387ACPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ADL5387ACPZ when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5387ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5387ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADL5387ACPZ have stock available?
There is no stock from authorised distributors for ADL5387ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5387ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADL5387ACPZ?
You can fill out our help required form which you can use to request a quote for ADL5387ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.