Status: | Production |
---|---|
Series: | ADL5385 |
RoHS: | Compliant |
Output frequency range: 30 MHz to 2200 MHz |
1 dB output compression: 11 dBm at 350 MHz |
Noise floor: –159 dBm/Hz at 350 MHz |
Sideband suppression: −50 dBc at 350 MHz |
Carrier feedthrough: −46 dBm at 350 MHz |
Single supply: 4.75 V to 5.5 V |
24-lead, RoHS-compliant, LFCSP with exposed pad |
MODULATOR, 30MHZ TO 2.2GHZ, LFCSP-EP | Farnell |
Modulator, 30Mhz To 2.2Ghz, Lfcsp-Ep | Newark Electronics |
Radio Link Modulator | Analog Devices |
MODULATOR/DEMODULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADL5385ACPZ-R7?
Additional datasheets, footprints and schematics for ADL5385ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5385ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5385ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5385ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5385ACPZ-R7 fall under?
The ADL5385ACPZ-R7 is listed under I/Q Demodulators with Integrated LO.
Can I view similar or alternative parts?
You can view similar parts to ADL5385ACPZ-R7 when available in the I/Q Demodulators with Integrated LO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5385ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5385ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5385ACPZ-R7 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Analog Devices and Richardson RFPD have stock available or on a lead time for ADL5385ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5385ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADL5385ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADL5385ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.