ADL5317ACPZ-REEL7 Current Mirrors by Analog Devices

Status: Production
Series: ADL5317
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADL5317 is a high-voltage, wide dynamic range biasing and current monitoring device optimized for use with avalanche photodiodes. With the provision of a stable high-voltage supply up to 80 V, the bias voltage at the VAPD pin can be varied from 6 V to 75 V using the 3 V compatible VSET pin. The current sourced from the VAPD pin, over a range of 5 nA to 5 mA, is accurately mirrored with an attenuation of 5 and sourced from the IPDM monitor output. In a typical application, the monitor output drives a current-input logarithmic amplifier to produce an output representing the optical power incident upon the photodiode. The photodiode anode may be connected to a high-speed transimpedance amplifier for the extraction of the data stream.A signal of 0.2 V to 2.5 V with respect to ground applied at the VSET pin is amplified by a fixed gain of 30 to produce the 6 V to 75 V bias at Pin VAPD. The accuracy of the bias control interface of the ADL5317 allows for straightforward calibration, thereby maintaining a constant avalanche multiplication factor of the photodiode over temperature. The current monitor output, IPDM, maintains its high linearity vs. photodiode current over the full range of APD bias voltage. The current ratio of 5:1 remains constant as VSET and VPHV are varied.The ADL5317 also offers a supply tracking mode compatible with adjustable high voltage supplies. The VAPD pin accurately follows 2.0 V below the VPHV supply pin when VSET is tied to a voltage from 3.0 V to 5.5 V (or higher with a current limiting resistor), and the VCLH pin is open.Protection from excessive input current at VAPD as well as excessive die temperature is provided. The voltage at VAPD falls rapidly from its setpoint when the input current exceeds 18 mA nominally. A die temperature in excess of 140°C will cause the bias controller and monitor to shut down until the temperature falls below 120°C. Either overstress condition will trigger a logic low at the FALT pin, an open collector output loaded by an external pull-up to an appropriate logic supply (1 mA max).The ADL5317 is available in a 16-lead LFCSP package and is specified for operation from −40°C to +85°C.

Where to Buy

Prices starting from US$5.10

Distributor Stock
Logo for Farnell
Farnell
from US$6.88
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.10
6,390
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Accurately sets avalanche photodiode bias voltage
Wide bias range from 6 V to 75 V set using 3 V compatible control interface
Monitors photodiode current (5:1 ratio) over 6 decades
Linearity 0.5% from 10 nA to 1 mA, 1% from 5 nA to 5 mA
Over-current protection and over-temperature shutdown
Allows using a fixed high-voltage switcher, reducing supply decoupling and low-pass filtering requirements, thereby leading to low noise transceiver design
Miniature 16-lead chip scale package (LFCSP 3mm × 3mm)

Alternative Descriptions

APD Bias Controller and Curren | Analog Devices
Avalanche Photodiode Bias Ctrl, Lfcsp-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADL5317ACPZ-REEL7?

Additional datasheets, footprints and schematics for ADL5317ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADL5317ACPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADL5317ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5317ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADL5317ACPZ-REEL7 fall under?

The ADL5317ACPZ-REEL7 is listed under Current Mirrors.

Can I view similar or alternative parts?

You can view similar parts to ADL5317ACPZ-REEL7 when available in the Current Mirrors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5317ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADL5317ACPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADL5317ACPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for ADL5317ACPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADL5317ACPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADL5317ACPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADL5317ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay