Status: | Production |
---|---|
Series: | ADL5205 |
RoHS: | Compliant |
Dual, independent, digitally controlled gain amplifier (DGA) |
−9 dB to +26 dB gain range |
1 dB step size, ±0.2 dB accuracy at 200 MHz |
100 Ω differential input resistance |
10 Ω differential output resistance |
1.2 dB change in noise figure for first 12 dB of gain reduction |
Output third-order intercept (OIP3): 48.5 dBm at 200 MHz, 5 V, high performance mode |
−3 dB bandwidth: 1700 MHz typical in high performance mode |
Multiple control interface options |
Parallel 6-bit control interface with latch |
Serial peripheral interface (SPI) with fast attack |
Gain step up/down interface |
Wide input dynamic range |
Low power mode |
Power-down control |
Single 3.3 V or 5 V supply operation |
40-lead, 6 mm × 6 mm LFCSP package |
Eval Board | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADL5205-EVALZ?
Additional datasheets, footprints and schematics for ADL5205-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5205-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5205-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5205-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5205-EVALZ fall under?
The ADL5205-EVALZ is listed under Digital Control VGAs.
Can I view similar or alternative parts?
You can view similar parts to ADL5205-EVALZ when available in the Digital Control VGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5205-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5205-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5205-EVALZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADL5205-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5205-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5205-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5205-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.