Status: | Unknown |
---|---|
Series: | DJ-H (ADJH) Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 50A |
Product Range | DJ-H (ADJH) Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 277V |
Power Relay, Spst-No, 5Vdc, 50A, Th | Newark Electronics |
DJ-H Series SPST 50 A 5V Single Coil Latching PC Pin Standard Power-Relay | Future Electronics |
Relay General Purpose SPST-NO 277VAC 5VDC PC Pins Through Hole Carton/Case | Avnet America |
Energy Managment RelayDJ-H Relay | Panasonic Electronic Components ADJH22005 | RS Americas |
Where can I find additional details, specifications and documents for a ADJH22005?
Additional datasheets, footprints and schematics for ADJH22005 are listed on our Part Details page. You can also find images and similar parts to ADJH22005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADJH22005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADJH22005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADJH22005 fall under?
The ADJH22005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ADJH22005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADJH22005 you can contact the distributor directly for product support, shipping queries etc.
Is the ADJH22005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADJH22005 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ADJH22005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADJH22005 often in real-time on the comparison pages.
What if I can't find stock of ADJH22005?
You can fill out our help required form which you can use to request a quote for ADJH22005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.