Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.49
|
No stock
|
Buy Now | |
Chip One Stop
from US$18.60
|
97
in stock
|
Buy Now | |
RS Americas
from US$25.47
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$11.79
|
-
|
Buy Now | |
Future Electronics
from US$12.79
|
-
|
Buy Now | |
Avnet America
from US$11.52
|
-
|
Buy Now | |
TTI Europe
from US$8.81
|
-
|
Buy Now | |
Farnell
from US$15.29
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Protective Construction | Sealed |
---|---|
Operating Function | Single side stable |
Type Classification | Without a test button |
Rated Coil Voltage | 5 V DC |
Rated Operating Power | 250 mW |
Contact Arrangement | 2 Form B |
Terminal Type | PC board terminal |
Insulation Distance | [Between contact and coil] Min. 8 mm (Clearance and Creepage) |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Rated Operating Current [±10%] (at 20°C) | 50 mA |
Resistance [±10%] (at 20°C) | 100 Ω |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-flashed AgSnO2 type |
Contact Rating (Resistive Load) | 10 A 250 V AC |
Max. Switching Power (Resistive Load) | 2,500 VA |
Max. Switching Voltage | 250 V AC |
Max. Switching Current | 10 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Hock Resistance (Functional) | 200 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Mechanical Life | Min. 5x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +70°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 14 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 10 A 250 V AC |
Operate Voltage (@20oC) | Max. 75% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Operate Time (Initial) (At 20oC) | Max. 20 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 20 ms at rated coil voltage (without bounce, without diode) |
Dielectric Strength (Initial): Between Contact Sets | 2,000 Vrms for 1 min (detection current: 10 mA) |
DPST-NO PCB Mount Relay PC Pin, 100 mA@ 5 V dc, 5V dc | Panasonic Electronic Components ADJ76005 | RS Americas |
Relay,2 Form B,5VDC,Single-Side-Stable | RS |
Dj Relay Rohs Compliant: Yes |Panasonic ADJ76005 | Newark Electronics |
ADJ Series DPST-NC 10 A 5 V Sealed Through Hole Single side stable Power Relay | Future Electronics |
Electromechanical Relay DPST-NC 16A 5VDC 100Ohm Through Hole | Avnet America |
POWER RELAY DPST 10A 5V | TTI Europe |
POWER RELAY, DPST-NC, 5VDC, TH | Farnell |
Power Relay, 5 VDC, PC Board16 A, 2B DPST-NCSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a ADJ76005?
Additional datasheets, footprints and schematics for ADJ76005 are listed on our Part Details page. You can also find images and similar parts to ADJ76005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADJ76005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADJ76005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADJ76005 fall under?
The ADJ76005 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DJ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ADJ76005 when available in the DJ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADJ76005 you can contact the distributor directly for product support, shipping queries etc.
Is the ADJ76005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADJ76005 have stock available?
Authorised distributors including Chip One Stop, RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ADJ76005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADJ76005 often in real-time on the comparison pages.
What if I can't find stock of ADJ76005?
You can fill out our help required form which you can use to request a quote for ADJ76005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.