Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.44
|
No stock
|
Buy Now | |
Future Electronics
from US$7.89
|
745
in stock
|
Buy Now | |
RS Americas
from US$9.05
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$16.94
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$13.60
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$8.62
|
-
|
Buy Now | |
Avnet America
from US$7.07
|
-
|
Buy Now | |
element14
from US$8.95
|
-
|
Buy Now | |
TTI Europe
from US$8.29
|
-
|
Buy Now | |
Farnell
from US$10.29
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Protective Construction | Sealed |
---|---|
Operating Function | 2 coil latching |
Type Classification | Without a test button |
Rated Coil Voltage | 12 V DC |
Rated Operating Power | 250 mW |
Contact Arrangement | 1 Form C |
Terminal Type | PC board terminal |
Insulation Distance | [Between contact and coil] Min. 8 mm (Clearance and Creepage) |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Set Voltage | Max. 70% V of rated coil voltage (Initial) |
Reset Voltage | Max. 70% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | Set coil: 20.8 mA Reset coil: 20.8 mA |
Resistance [±10%] (at 20°C) | Set coil: 576 Ω Reset coil: 576 Ω |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 16 A 250 V AC |
Max. Switching Power (Resistive Load) | 4,000 VA |
Max. Switching Voltage | 250 V AC |
Max. Switching Current | 16 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 20 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 20 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 200 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Mechanical Life | Min. 5x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +70°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 14 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 16 A 250 V AC |
ADJ Series SPDT 16 A 12 VDC Through Hole Electromechanical Relay | Future Electronics |
Relay | RS Americas |
PCB relay,SPDT,2xlatch,16A 12Vdc, sealed | RS |
Relay, Spdt, 277Vac, 16A | Newark Electronics |
Relay Power SPDT 250VAC 12VDC PC Pins Through Hole Carton/Case | Avnet America |
POWER RELAY SPDT 16A 12V | TTI Europe |
Power Relay, 12 VDC, PC Board16 A, 1C SPDT2 coil latching, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a ADJ14012?
Additional datasheets, footprints and schematics for ADJ14012 are listed on our Part Details page. You can also find images and similar parts to ADJ14012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADJ14012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADJ14012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADJ14012 fall under?
The ADJ14012 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DJ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ADJ14012 when available in the DJ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADJ14012 you can contact the distributor directly for product support, shipping queries etc.
Is the ADJ14012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADJ14012 have stock available?
Authorised distributors including Future Electronics, RS Americas, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for ADJ14012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADJ14012 often in real-time on the comparison pages.
What if I can't find stock of ADJ14012?
You can fill out our help required form which you can use to request a quote for ADJ14012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.