Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
MEMS Module Function | Tri-Axis Gyroscope Tri-Axis Accelerometer |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Sensor Case Style | Module |
No. of Pins | 24Pins |
Gyroscope Range | ± 1400°/s |
Acceleration Range | ± 18g |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADIS16367BMLZ?
Additional datasheets, footprints and schematics for ADIS16367BMLZ are listed on our Part Details page. You can also find images and similar parts to ADIS16367BMLZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADIS16367BMLZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16367BMLZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADIS16367BMLZ fall under?
The ADIS16367BMLZ is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADIS16367BMLZ when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16367BMLZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADIS16367BMLZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADIS16367BMLZ have stock available?
There is no stock from authorised distributors for ADIS16367BMLZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADIS16367BMLZ often in real-time on the comparison pages.
What if I can't find stock of ADIS16367BMLZ?
You can fill out our help required form which you can use to request a quote for ADIS16367BMLZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.