Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 1Outlets |
---|---|
Supply Voltage VAC | 125VAC |
Current Rating | 15A |
Length - Metric | 90mm |
External Width - Metric | 62mm |
Cable Length - Metric | - |
Length - Imperial | 3.54" |
Product Range | - |
Outlet, Din Mount, Nema 5-15R, 125Vac | Newark Electronics |
DIN-Mounted Outlet No fuse, NEMA 5-15R, 3.54x2.44x1.97, Light Gray, Plastic | nVent HOFFMAN ADINP120A | RS Americas |
Outlet, Power, NEMA 5-15R 15A125V Outlet, Non Fused | Carlton-Bates |
Where can I find additional details, specifications and documents for a ADINP120A?
Additional datasheets, footprints and schematics for ADINP120A are listed on our Part Details page. You can also find images and similar parts to ADINP120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADINP120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADINP120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADINP120A fall under?
The ADINP120A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADINP120A when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADINP120A you can contact the distributor directly for product support, shipping queries etc.
Is the ADINP120A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADINP120A have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for ADINP120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADINP120A often in real-time on the comparison pages.
What if I can't find stock of ADINP120A?
You can fill out our help required form which you can use to request a quote for ADINP120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.