ADG901BRMZ Part Information
Details for ADG901BRMZ by Analog Devices
Semiconductors - ICs>Special Function
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.5700 |
10 | 3.0400 |
50 | 2.9300 |
100 | 2.5900 |
250 | 2.4100 |
Stock Information
Details
Part Downloads
Part Features
- Wideband switch: u22123 dB at 4.5 GHz ADG901u2014absorptive switch ADG902u2014reflective switch High off isolation: 40 dB at 1 GHz Low insertion loss: 0.8 dB at 1 GHz Single 1.65 V to 2.75 V power supply CMOS/LVTTL control logic 8-lead MSOP and tiny 3 mm u00d7 3 mm LFCSP packages Low power consumption (<1 u03bcA)
Part Specifications
IC Function | - |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 2.75V |
IC Package Type | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADG901 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Type | SPST |
Bandwidth | 4.5GHz |
Base Number | 901 |
Communication Function | Wideband Switch |
No. of Channels | 1Channels |
No. of I/O's | 2I/O's |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 0.1µA |
Supply Voltage Range | 1.65V to 2.75V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG901BRMZ?
Additional datasheets, footprints and schematics for ADG901BRMZ are listed in our Part Details tab. You can also find the ADG901BRMZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG901BRMZ in the Pricing & Inventory tab next to part details. You can view ADG901BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG901BRMZ fall under?
The ADG901BRMZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADG901BRMZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG901BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG901BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG901BRMZ have stock available?
There is no stock from authorised distributors for ADG901BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG901BRMZ often in real-time on the comparison pages.
What if I can't find stock of ADG901BRMZ?
You can fill out our help required form which you can use to request a quote for ADG901BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.