Status: | Production |
---|---|
Series: | ADG849 |
RoHS: | Compliant |
Prices starting from US$0.98
Ultra-Low On Resistance: |
0.5 Ω Typical |
<0.8 Ω max at 5 V Supply |
Excellent Distortion: |
0.01 Ω Typical |
0.2 Ω max RON Flatness |
+1.8 V to +5.5 V Single Supply |
High Current Carrying Capability: |
400mA Continuous Current |
600mA peak current at 5V |
Extended Temperature Range: +125° |
Rail-to-Rail Operation |
Typical Power Consumption (<0.01 µW) |
TTL/CMOS Compatible Inputs |
1.8V to 5.5V 2:1 Mux/SPDT Swit | Analog Devices |
ANALOGUE SWITCH, 1-CHANNEL, SPDT, SC-70 | Farnell |
Analogue Switch, 1-Channel, Spdt, Sc-70 | Newark Electronics |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG849YKSZ-REEL7?
Additional datasheets, footprints and schematics for ADG849YKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG849YKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG849YKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG849YKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG849YKSZ-REEL7 fall under?
The ADG849YKSZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG849YKSZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG849YKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG849YKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG849YKSZ-REEL7 have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADG849YKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG849YKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG849YKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG849YKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.