Status: | Production |
---|---|
Series: | ADG849 |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
Analog Devices
from US$1.41
|
14,805
in stock
|
Buy Now | |
Richardson RFPD
from US$1.28
|
3,119
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
1,496
in stock
|
Buy Now | |
element14
from US$1.34
|
1,496
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
1,318
in stock
|
Buy Now |
Ultra-Low On Resistance: |
0.5 Ω Typical |
<0.8 Ω max at 5 V Supply |
Excellent Distortion: |
0.01 Ω Typical |
0.2 Ω max RON Flatness |
+1.8 V to +5.5 V Single Supply |
High Current Carrying Capability: |
400mA Continuous Current |
600mA peak current at 5V |
Extended Temperature Range: +125° |
Rail-to-Rail Operation |
Typical Power Consumption (<0.01 µW) |
TTL/CMOS Compatible Inputs |
1.8V to 5.5V 2:1 Mux/SPDT Swit | Analog Devices |
ANALOG SWITCH | Richardson RFPD |
Analogue Switch, 1-Channel, Spdt, Sc-70 | Newark Electronics |
ANALOGUE SWITCH, 1-CHANNEL, SPDT, SC-70 | element14 |
Where can I find additional details, specifications and documents for a ADG849YKSZ-500RL7?
Additional datasheets, footprints and schematics for ADG849YKSZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to ADG849YKSZ-500RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG849YKSZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG849YKSZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG849YKSZ-500RL7 fall under?
The ADG849YKSZ-500RL7 is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG849YKSZ-500RL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG849YKSZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG849YKSZ-500RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG849YKSZ-500RL7 have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG849YKSZ-500RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG849YKSZ-500RL7 often in real-time on the comparison pages.
What if I can't find stock of ADG849YKSZ-500RL7?
You can fill out our help required form which you can use to request a quote for ADG849YKSZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.