ADG774BRQZ Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG774
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG774 is a monolithic CMOS device comprising four 2:1 multiplexer/demultiplexers with high impedance outputs. The CMOS process provides low power dissipation yet gives high switching speed and low on resistance. The on-resistance variation is typically less than 0.5 Ω with an input signal ranging from 0 V to 5 V.The bandwidth of the ADG774 is greater than 200 MHz and this, coupled with low distortion (typically 0.5%), makes the part suitable for switching fast ethernet signals.The on-resistance profile is very flat over the full analog input range ensuring excellent linearity and low distortion when switching audio signals. Fast switching speed, coupled with high signal bandwidth, also makes the parts suitable for video signal switching. CMOS construction ensures ultralow power dissipation making the parts ideally suited for portable and battery powered instruments.PRODUCT HIGHLIGHTS Wide –3 dB Bandwidth, 240 MHz. Ultralow Power Dissipation. Extended Signal Range. The ADG774 is fabricated on a CMOS process giving an increased signal range that fully extends to the supply rails. Low Leakage Over Temperature. Break-Before-Make Switching. This prevents channel shorting when the switches are configured as a multiplexer. Crosstalk Typically –70 dB @ 30 MHz. Off Isolation Typically –60 dB @ 10 MHz.

Where to Buy

Prices starting from US$2.76

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.76
3,062
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.58
173
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.64
56
in stock
Buy Now
Logo for element14
element14
from US$4.77
56
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.44
56
in stock
Buy Now

Features

Low Insertion Loss and On Resistance: 2.2 Ω  Typical
On-Resistance Flatness <2 Ω 
Bandwidth >200 MHz
Single 3 V/5 V Supply Operation
Rail-to-Rail Operation
Very Low Distortion: <1 Ω
Low Quiescent Supply Current (100 nA Typical)
Fast Switching Times 
tON 10 ns
tOFF 4 ns
TTL/CMOS Compatible

Alternative Descriptions

LOW VOLTAGE QUAD 2/1 MUX | Analog Devices
ANALOG SWITCH | Richardson RFPD
Multiplexer, Analogue, Qsop | Newark Electronics
MULTIPLEXER, ANALOGUE, QSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG774BRQZ?

Additional datasheets, footprints and schematics for ADG774BRQZ are listed on our Part Details page. You can also find images and similar parts to ADG774BRQZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG774BRQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG774BRQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG774BRQZ fall under?

The ADG774BRQZ is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG774BRQZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG774BRQZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG774BRQZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG774BRQZ have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG774BRQZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG774BRQZ often in real-time on the comparison pages.

What if I can't find stock of ADG774BRQZ?

You can fill out our help required form which you can use to request a quote for ADG774BRQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay