ADG759BCPZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG759
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG759 is a low voltage, CMOS analog multiplexer comprising four differential channels. The ADG759 switches one of four differential inputs to a common differential output as determined by the 2-bit binary address lines A0 and A1. An EN input is used to enable or disable the device. When disabled, all channels are switched OFF.Low power consumption and operating supply range of 1.8 V to 5.5 V make the ADG759 ideal for battery-powered, portable instruments. All channels exhibit break-before-make switching action preventing momentary shorting when switching channels.The ADG759 is available in a 16-lead TSSOP package.

Where to Buy

Prices starting from US$1.80

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.80
1,136
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.49
802
in stock
Buy Now
Logo for element14
element14
from US$2.83
802
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.70
802
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.32
485
in stock
Buy Now

Features

1.8 V to 5.5 V Single Supply
±2.5 V Dual Supply
3 Ω ON Resistance
0.75 Ω ON Resistance Flatness
20-Lead 4 mm x 4 mm Chip Scale Package
For Functionally Equivalent Devices in 16-Lead TSSOP Package, See ADG708/ADG709
Single 8-to-1 Multiplexer ADG758
Differential 4-to-1 Multiplexer ADG759
14 ns Switching Times
Low Power Consumption
TTL-/CMOS-Compatible Inputs
100 pA Leakage Currents

Alternative Descriptions

Differential 4 CHNL MUX I.C. | Analog Devices
Multiplexer, Analogue, Lfcsp-Ep | Newark Electronics
MULTIPLEXER, ANALOGUE, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG759BCPZ?

Additional datasheets, footprints and schematics for ADG759BCPZ are listed on our Part Details page. You can also find images and similar parts to ADG759BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG759BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG759BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG759BCPZ fall under?

The ADG759BCPZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG759BCPZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG759BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG759BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG759BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG759BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG759BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADG759BCPZ?

You can fill out our help required form which you can use to request a quote for ADG759BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay