ADG726BCPZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG726
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG726/ADG732 are monolithic, complementary metal oxide semiconductor (CMOS) 32-channel and dual 16-channel analog multiplexers. The ADG732 switches one of 32 inputs (S1 to S32) to a common output, D, as determined by the 5-bit binary address lines A0, A1, A2, A3, and A4. The ADG726 switches one of 16 inputs as determined by the 4-bit binary address lines A0, A1, A2, and A3.On-chip latches facilitate microprocessor interfacing. The ADG726 may also be configured for differential operation by tying CSA and CSB together. An EN input is used to enable or disable the devices. When disabled, all channels are switched off.These multiplexers are designed on an enhanced submicron process that provides low power dissipation yet gives high switching speed, very low on resistance, and leakage currents. They operate from a single supply of +1.8 V to +5.5 V and a ±2.5 V dual supply, making them ideally suited to a variety of

Where to Buy

Prices starting from US$6.08

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.08
189
in stock
Buy Now
Logo for element14
element14
from US$10.59
157
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.69
157
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.18
-
Buy Now

Features

1.8 V to 5.5 V single-supply operation
±2.5 V dual-supply operation
On resistance: 4 Ω at 25°C (+5 V single supply/±2.5 V dual
supply)
0.5 Ω on-resistance flatness at 25°C (+5 V single supply/
±2.5 V dual supply)
Rail-to-rail operation
Transition times: 23 ns typical at 25°C
Single 32-to-1 channel multiplexer
Dual/differential 16-to-1 channel multiplexer
TTL-/CMOS-compatible inputs
48-lead TQFP or 48-lead, 7 mm × 7 mm LFCSP

Alternative Descriptions

1.8V to 5.5V, D/D 16:1Mux Par | Analog Devices
MULTIPLEXER, ANALOGUE, LFCSP-EP | element14
Multiplexer, Analogue, Lfcsp-Ep | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG726BCPZ?

Additional datasheets, footprints and schematics for ADG726BCPZ are listed on our Part Details page. You can also find images and similar parts to ADG726BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG726BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG726BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG726BCPZ fall under?

The ADG726BCPZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG726BCPZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG726BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG726BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG726BCPZ have stock available?

Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for ADG726BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG726BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADG726BCPZ?

You can fill out our help required form which you can use to request a quote for ADG726BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay