ADG719BRTZ-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG719
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG719 is a monolithic CMOS SPDT switch. This switch is designed on a submicron process that provides low power dissipation yet gives high switching speed, low on resistance, and low leakage currents.The ADG719 can operate from a single-supply range of 1.8 V to 5.5 V, making it ideal for use in battery-powered instruments and with the new generation of DACs and ADCs from Analog Devices, Inc.Each switch of the ADG719 conducts equally well in both directions when on. The ADG719 exhibits break-before-make switching action.Because of the advanced submicron process, −3 dB bandwidths of greater than 200 MHz can be achieved.The ADG719 is available in a 6-lead SOT-23 package and an 8-lead MSOP package.The ADG719-EP supports Military and Aerospace

Where to Buy

Prices starting from US$1.26

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.26
5,292
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.50
1,462
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.65
1,267
in stock
Buy Now
Logo for element14
element14
from US$1.53
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.53
-
Buy Now
Logo for Farnell
Farnell
from US$1.54
-
Buy Now

Features

1.8 V to 5.5 V single supply
4 Ω (max) on resistance
0.75 Ω (Typ) On-Resistance Flatness
-3 dB Bandwidth >200 MHz
Rail-to-Rail Operation
6-Lead SOT-23 package and 8-Lead MSOP package
Fast Switching Times 
tON12 ns
tOFF6 ns
Typical Power Consumption (<0.01 µW)
TTL/CMOS CompatibleADG719-EP supports defense and aerospace applications (AQEC standard)
Download ADG719-EP data sheet (pdf)
MilitaryTemperature Range: −55°C to +125°C
Controlled Manufacturing Baseline
Enhanced Product Change Notification
Qualification data Available on Request
V62/12650 DSCC Drawing Number

Alternative Descriptions

Analogue Switch, 1-Channel, Spdt, Sot-23 | Newark Electronics
LOW VOLTAGE SINGEL SPDT | Analog Devices
ANALOGUE SWITCH, 1-CHANNEL, SPDT, SOT-23 | element14
MULTIPLEXER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG719BRTZ-REEL7?

Additional datasheets, footprints and schematics for ADG719BRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG719BRTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG719BRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG719BRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG719BRTZ-REEL7 fall under?

The ADG719BRTZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG719BRTZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG719BRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG719BRTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG719BRTZ-REEL7 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Analog Devices, element14 and Richardson RFPD have stock available or on a lead time for ADG719BRTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG719BRTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG719BRTZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG719BRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay