Status: | Production |
---|---|
Series: | ADG719 |
RoHS: | Compliant |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
8
in stock
|
Buy Now | |
Analog Devices
from US$1.65
|
941
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
155
in stock
|
Buy Now | |
element14
from US$1.61
|
155
in stock
|
Buy Now | |
Farnell
from US$1.54
|
155
in stock
|
Buy Now | |
Micros
from US$1.86
|
50
in stock
|
Buy Now | |
Richardson RFPD
from US$1.53
|
-
|
Buy Now |
1.8 V to 5.5 V single supply |
4 Ω (max) on resistance |
0.75 Ω (Typ) On-Resistance Flatness |
-3 dB Bandwidth >200 MHz |
Rail-to-Rail Operation |
6-Lead SOT-23 package and 8-Lead MSOP package |
Fast Switching Times |
tON12 ns |
tOFF6 ns |
Typical Power Consumption (<0.01 µW) |
TTL/CMOS CompatibleADG719-EP supports defense and aerospace applications (AQEC standard) |
Download ADG719-EP data sheet (pdf) |
MilitaryTemperature Range: −55°C to +125°C |
Controlled Manufacturing Baseline |
Enhanced Product Change Notification |
Qualification data Available on Request |
V62/12650 DSCC Drawing Number |
LOW VOLTAGE SINGEL SPDT | Analog Devices |
Analogue Switch, 1-Channel, Spdt, Msop | Newark Electronics |
ANALOGUE SWITCH, 1-CHANNEL, SPDT, MSOP | element14 |
1x SPDT Analog Switch, Ron 4Ω, tON/tOFF 14/3ns, 1.8÷5.5V, -40÷85°C | Micros |
SPDT analogue switch,ADG719BRM 5ohm | RS |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG719BRMZ?
Additional datasheets, footprints and schematics for ADG719BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG719BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG719BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG719BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG719BRMZ fall under?
The ADG719BRMZ is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG719BRMZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG719BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG719BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG719BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG719BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG719BRMZ often in real-time on the comparison pages.
What if I can't find stock of ADG719BRMZ?
You can fill out our help required form which you can use to request a quote for ADG719BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.