ADG702BRJZ-500RL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG702
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.42

Distributor Stock
Logo for RS
RS
from US$2.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.39
693
in stock
Buy Now
Logo for element14
element14
from US$1.90
693
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.61
693
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.74
290
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.42
56
in stock
Buy Now

Features

1.8 V to 5.5 V Single Supply
2O (Typ) On Resistance
Low On-Resistance Flatness
-3 dB Bandwidth >200 MHz
Rail-to-Rail Operation
Tiny 6-Lead SOT23 and 8-Lead µSOIC packages
Fast Switching Times
tON 18 ns
tOFF12 ns
Typical Power Consumption
(<0.01 µW)
TTL/CMOS Compatible

Alternative Descriptions

Analogue Switch, 1-Channel, Spst, Sot-23 | Newark Electronics
ANALOGUE SWITCH, 1-CHANNEL, SPST, SOT-23 | element14
LOW VOLTAGE SINGLE SPST | Analog Devices
Analog Switch Single SPST 5-Pin SOT-23 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG702BRJZ-500RL7?

Additional datasheets, footprints and schematics for ADG702BRJZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to ADG702BRJZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG702BRJZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG702BRJZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG702BRJZ-500RL7 fall under?

The ADG702BRJZ-500RL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG702BRJZ-500RL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG702BRJZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG702BRJZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG702BRJZ-500RL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADG702BRJZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG702BRJZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of ADG702BRJZ-500RL7?

You can fill out our help required form which you can use to request a quote for ADG702BRJZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay